Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FHEB

Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W 1% AXIAL - CMF5538R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W 1% AXIAL
CMF5538R300FHEB
RES 38.3 OHM 1/2W 1% AXIAL CMF5538R300FHEB
RES 38.3ohm 1/2W 1% AXIAL

RES 38.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF38.3HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF38.3HFTR-ND
Through Hole Resistors CMF38.3HFTR-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF38.3HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF38.3HFCT-ND
Through Hole Resistors CMF38.3HFCT-ND
38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 1% T-2 Eb E3 Vishay - 68P7021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 1% T-2 Eb E3 Vishay
68P7021
Cmf-55 38.3 1% T-2 Eb E3 Vishay 68P7021
CMF-55 38.3 1% T-2 EB e3

CMF-55 38.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300FHEB CMF38.3HFTR-ND 68P7021
Product Name RES 38.3 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details