Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W .5% AXIAL CMF5538R300DHRE

Description
RES 38.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W .5% AXIAL - CMF5538R300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W .5% AXIAL
CMF5538R300DHRE
RES 38.3 OHM 1/2W .5% AXIAL CMF5538R300DHRE
RES 38.3ohm 1/2W .5% AXIAL

RES 38.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300DHRE-ND
Through Hole Resistors CMF5538R300DHRE-ND
38.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 .5% T-2 R36 Vishay - 68P7019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 .5% T-2 R36 Vishay
68P7019
Cmf-55 38.3 .5% T-2 R36 Vishay 68P7019
CMF-55 38.3 .5% T-2 R36

CMF-55 38.3 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300DHRE CMF5538R300DHRE-ND 68P7019
Product Name RES 38.3 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 38.3 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details