Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W .5% AXIAL CMF5538R300DHEB

Description
RES 38.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W .5% AXIAL - CMF5538R300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W .5% AXIAL
CMF5538R300DHEB
RES 38.3 OHM 1/2W .5% AXIAL CMF5538R300DHEB
RES 38.3ohm 1/2W .5% AXIAL

RES 38.3ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300DHEB-ND
Through Hole Resistors CMF5538R300DHEB-ND
38.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 .5% T-2 Eb E3 Vishay - 68P7017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 .5% T-2 Eb E3 Vishay
68P7017
Cmf-55 38.3 .5% T-2 Eb E3 Vishay 68P7017
CMF-55 38.3 .5% T-2 EB e3

CMF-55 38.3 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300DHEB CMF5538R300DHEB-ND 68P7017
Product Name RES 38.3 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 38.3 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers