Vishay Intertechnology, Inc. RES 38.3 OHM 1/2W .1% AXIAL CMF5538R300BERE

Description
RES 38.3ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/2W .1% AXIAL - CMF5538R300BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/2W .1% AXIAL
CMF5538R300BERE
RES 38.3 OHM 1/2W .1% AXIAL CMF5538R300BERE
RES 38.3ohm 1/2W .1% AXIAL

RES 38.3ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538R300BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538R300BERE-ND
Through Hole Resistors CMF5538R300BERE-ND
38.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3 .1% T-9 R36 Vishay - 68P7014 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3 .1% T-9 R36 Vishay
68P7014
Cmf-55 38.3 .1% T-9 R36 Vishay 68P7014
CMF-55 38.3 .1% T-9 R36

CMF-55 38.3 .1% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538R300BERE CMF5538R300BERE-ND 68P7014
Product Name RES 38.3 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 38.3 .1% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details