Vishay Precision Group Cmf55, 38.8 Kohm, +/0.1 Percent, 25 Ppm Vishay CMF5538K800BER7

Description
CMF55, 38.8 kOhm, +/- 0.1 Percent, 25 ppm
Description
CMF55, 38.8 kOhm, +/- 0.1 Percent, 25 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 38.8 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C4004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 38.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C4004
Cmf55, 38.8 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C4004
CMF55, 38.8 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 38.8 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C4004
Product Name Cmf55, 38.8 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details