Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K800BEEB

Description
38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5538K800BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K800BEEB-ND
Through Hole Resistors CMF5538K800BEEB-ND
38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.8K OHM 1/2W .1% AXIAL - CMF5538K800BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8K OHM 1/2W .1% AXIAL
CMF5538K800BEEB
RES 38.8K OHM 1/2W .1% AXIAL CMF5538K800BEEB
RES 38.8Kohm 1/2W .1% AXIAL

RES 38.8Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 38.8K .1% T-9 Eb E3 Vishay - 68P7011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.8K .1% T-9 Eb E3 Vishay
68P7011
Cmf-55 38.8K .1% T-9 Eb E3 Vishay 68P7011
CMF-55 38.8K .1% T-9 EB e3

CMF-55 38.8K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K800BEEB-ND CMF5538K800BEEB 68P7011
Product Name Through Hole Resistors RES 38.8K OHM 1/2W .1% AXIAL Cmf-55 38.8K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers