Vishay Intertechnology, Inc. RES 38.8K OHM 1/2W .1% AXIAL CMF5538K800BEEA70

Description
RES 38.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.8K OHM 1/2W .1% AXIAL - CMF5538K800BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8K OHM 1/2W .1% AXIAL
CMF5538K800BEEA70
RES 38.8K OHM 1/2W .1% AXIAL CMF5538K800BEEA70
RES 38.8Kohm 1/2W .1% AXIAL

RES 38.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K800BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K800BEEA70-ND
Through Hole Resistors CMF5538K800BEEA70-ND
38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 38.8K .1% T-9 Ea E3 Vishay - 68P7010 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 38.8K .1% T-9 Ea E3 Vishay
68P7010
Cmf-55-70 38.8K .1% T-9 Ea E3 Vishay 68P7010
CMF-55-70 38.8K .1% T-9 EA e3

CMF-55-70 38.8K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K800BEEA70 CMF5538K800BEEA70-ND 68P7010
Product Name RES 38.8K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 38.8K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers