Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K700BEEK

Description
38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5538K700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K700BEEK-ND
Through Hole Resistors CMF5538K700BEEK-ND
38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.7K OHM 1/2W 0.1% AXIAL - CMF5538K700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.7K OHM 1/2W 0.1% AXIAL
CMF5538K700BEEK
RES 38.7K OHM 1/2W 0.1% AXIAL CMF5538K700BEEK
RES 38.7Kohm 1/2W 0.1% AXIAL

RES 38.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 38.7K .1% T-9 Ek E3 Vishay - 68P7008 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.7K .1% T-9 Ek E3 Vishay
68P7008
Cmf-55 38.7K .1% T-9 Ek E3 Vishay 68P7008
CMF-55 38.7K .1% T-9 EK e3

CMF-55 38.7K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K700BEEK-ND CMF5538K700BEEK 68P7008
Product Name Through Hole Resistors RES 38.7K OHM 1/2W 0.1% AXIAL Cmf-55 38.7K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details