Vishay Intertechnology, Inc. Metal Film Resistors - CMF5538K700BEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5538K700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538K700BEBF
Metal Film Resistors - CMF5538K700BEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5538K700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K700BEBF-ND
Through Hole Resistors CMF5538K700BEBF-ND
38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 38.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 38.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3995
Cmf55, 38.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3995
CMF55, 38.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 38.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K700BEBF CMF5538K700BEBF-ND 41C3995
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 38.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details