Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKRE

Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W 1% AXIAL - CMF5538K300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W 1% AXIAL
CMF5538K300FKRE
RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKRE
RES 38.3Kohm 1/2W 1% AXIAL

RES 38.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300FKRE-ND
Through Hole Resistors CMF5538K300FKRE-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3K 1% T-1 R36 Vishay - 68P7004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K 1% T-1 R36 Vishay
68P7004
Cmf-55 38.3K 1% T-1 R36 Vishay 68P7004
CMF-55 38.3K 1% T-1 R36

CMF-55 38.3K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300FKRE CMF5538K300FKRE-ND 68P7004
Product Name RES 38.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers