Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKR6

Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W 1% AXIAL - CMF5538K300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W 1% AXIAL
CMF5538K300FKR6
RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKR6
RES 38.3Kohm 1/2W 1% AXIAL

RES 38.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300FKR6-ND
Through Hole Resistors CMF5538K300FKR6-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3K 1% T-1 Re6 Vishay - 68P7005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K 1% T-1 Re6 Vishay
68P7005
Cmf-55 38.3K 1% T-1 Re6 Vishay 68P7005
CMF-55 38.3K 1% T-1 RE6

CMF-55 38.3K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300FKR6 CMF5538K300FKR6-ND 68P7005
Product Name RES 38.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details