Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKEB

Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W 1% AXIAL - CMF5538K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W 1% AXIAL
CMF5538K300FKEB
RES 38.3K OHM 1/2W 1% AXIAL CMF5538K300FKEB
RES 38.3Kohm 1/2W 1% AXIAL

RES 38.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300FKEB-ND
Through Hole Resistors CMF5538K300FKEB-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3K 1% T-1 Eb E3 Vishay - 48P6651 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K 1% T-1 Eb E3 Vishay
48P6651
Cmf-55 38.3K 1% T-1 Eb E3 Vishay 48P6651
CMF-55 38.3K 1% T-1 EB e3

CMF-55 38.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300FKEB CMF5538K300FKEB-ND 48P6651
Product Name RES 38.3K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 38.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers