Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K300FHEB

Description
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF38.3KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF38.3KHFCT-ND
Through Hole Resistors CMF38.3KHFCT-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF38.3KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF38.3KHFTR-ND
Through Hole Resistors CMF38.3KHFTR-ND
38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.3K OHM 1% 50PPM 1/2W - CMF5538K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1% 50PPM 1/2W
CMF5538K300FHEB
RES 38.3K OHM 1% 50PPM 1/2W CMF5538K300FHEB
RES 38.3Kohm 1% 50PPM 1/2W

RES 38.3Kohm 1% 50PPM 1/2W

Supplier's Site
Cmf-55 38.3K 1% T-2 Eb E3 Vishay - 31P7329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K 1% T-2 Eb E3 Vishay
31P7329
Cmf-55 38.3K 1% T-2 Eb E3 Vishay 31P7329
CMF-55 38.3K 1% T-2 EB E3

CMF-55 38.3K 1% T-2 EB E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF38.3KHFCT-ND CMF5538K300FHEB 31P7329
Product Name Through Hole Resistors RES 38.3K OHM 1% 50PPM 1/2W Cmf-55 38.3K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details