Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHR6

Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W .5% AXIAL - CMF5538K300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .5% AXIAL
CMF5538K300DHR6
RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHR6
RES 38.3Kohm 1/2W .5% AXIAL

RES 38.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300DHR6-ND
Through Hole Resistors CMF5538K300DHR6-ND
38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,38.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,38.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3989
Resistor,metal Film,38.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3989
Resistor,Metal Film,38.3KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,38.3KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300DHR6 CMF5538K300DHR6-ND 41C3989
Product Name RES 38.3K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,38.3Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details