Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHEB

Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W .5% AXIAL - CMF5538K300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .5% AXIAL
CMF5538K300DHEB
RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHEB
RES 38.3Kohm 1/2W .5% AXIAL

RES 38.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300DHEB-ND
Through Hole Resistors CMF5538K300DHEB-ND
38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3K .5% T-2 Eb E3 Vishay - 68P6999 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K .5% T-2 Eb E3 Vishay
68P6999
Cmf-55 38.3K .5% T-2 Eb E3 Vishay 68P6999
CMF-55 38.3K .5% T-2 EB e3

CMF-55 38.3K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300DHEB CMF5538K300DHEB-ND 68P6999
Product Name RES 38.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 38.3K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details