Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHEA

Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W .5% AXIAL - CMF5538K300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .5% AXIAL
CMF5538K300DHEA
RES 38.3K OHM 1/2W .5% AXIAL CMF5538K300DHEA
RES 38.3Kohm 1/2W .5% AXIAL

RES 38.3Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300DHEA-ND
Through Hole Resistors CMF5538K300DHEA-ND
38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 38.3K .5% T-2 Ea E3 Vishay - 68P6998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K .5% T-2 Ea E3 Vishay
68P6998
Cmf-55 38.3K .5% T-2 Ea E3 Vishay 68P6998
CMF-55 38.3K .5% T-2 EA e3

CMF-55 38.3K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300DHEA CMF5538K300DHEA-ND 68P6998
Product Name RES 38.3K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 38.3K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers