Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K300CHEA

Description
38.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5538K300CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300CHEA-ND
Through Hole Resistors CMF5538K300CHEA-ND
38.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 38.3K OHM 1/2W .25% AXIAL - CMF5538K300CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .25% AXIAL
CMF5538K300CHEA
RES 38.3K OHM 1/2W .25% AXIAL CMF5538K300CHEA
RES 38.3Kohm 1/2W .25% AXIAL

RES 38.3Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 38.3K .25% T-2 Ea E3 Vishay - 68P6997 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 38.3K .25% T-2 Ea E3 Vishay
68P6997
Cmf-55 38.3K .25% T-2 Ea E3 Vishay 68P6997
CMF-55 38.3K .25% T-2 EA e3

CMF-55 38.3K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300CHEA-ND CMF5538K300CHEA 68P6997
Product Name Through Hole Resistors RES 38.3K OHM 1/2W .25% AXIAL Cmf-55 38.3K .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers