Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K300BHR6

Description
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5538K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300BHR6-ND
Through Hole Resistors CMF5538K300BHR6-ND
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5538K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538K300BHR6
Metal Film Resistors - CMF5538K300BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3984
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3984
Resistor,Metal Film,383KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300BHR6-ND CMF5538K300BHR6 41C3984
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details