Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W .1% AXIAL CMF5538K300BHBF

Description
RES 38.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W .1% AXIAL - CMF5538K300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .1% AXIAL
CMF5538K300BHBF
RES 38.3K OHM 1/2W .1% AXIAL CMF5538K300BHBF
RES 38.3Kohm 1/2W .1% AXIAL

RES 38.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300BHBF-ND
Through Hole Resistors CMF5538K300BHBF-ND
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3983
Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3983
Resistor,Metal Film,383KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300BHBF CMF5538K300BHBF-ND 41C3983
Product Name RES 38.3K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,383Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers