Vishay Intertechnology, Inc. RES 38.3K OHM 1/2W .1% AXIAL CMF5538K300BERE70

Description
RES 38.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/2W .1% AXIAL - CMF5538K300BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/2W .1% AXIAL
CMF5538K300BERE70
RES 38.3K OHM 1/2W .1% AXIAL CMF5538K300BERE70
RES 38.3Kohm 1/2W .1% AXIAL

RES 38.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K300BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300BERE70-ND
Through Hole Resistors CMF5538K300BERE70-ND
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 38.3 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 38.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3978
Cmf55, 38.3 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3978
CMF55, 38.3 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 38.3 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300BERE70 CMF5538K300BERE70-ND 41C3978
Product Name RES 38.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 38.3 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details