Vishay Intertechnology, Inc. Through Hole Resistors CMF5538K300BEEA70

Description
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5538K300BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K300BEEA70-ND
Through Hole Resistors CMF5538K300BEEA70-ND
38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5538K300BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5538K300BEEA70
Metal Film Resistors - CMF5538K300BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 38.3K .1% T-9 Ea E3 Vishay - 68P6993 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 38.3K .1% T-9 Ea E3 Vishay
68P6993
Cmf-55-70 38.3K .1% T-9 Ea E3 Vishay 68P6993
CMF-55-70 38.3K .1% T-9 EA e3

CMF-55-70 38.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5538K300BEEA70-ND CMF5538K300BEEA70 68P6993
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 38.3K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details