Vishay Intertechnology, Inc. RES 38K OHM 1/2W 0.1% AXIAL CMF5538K000BER6

Description
RES 38Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 38Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38K OHM 1/2W 0.1% AXIAL - CMF5538K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38K OHM 1/2W 0.1% AXIAL
CMF5538K000BER6
RES 38K OHM 1/2W 0.1% AXIAL CMF5538K000BER6
RES 38Kohm 1/2W 0.1% AXIAL

RES 38Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5538K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5538K000BER6-ND
Through Hole Resistors CMF5538K000BER6-ND
38 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5538K000BER6 CMF5538K000BER6-ND
Product Name RES 38K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers