Vishay Intertechnology, Inc. RES 388K OHM 1/2W 1% AXIAL CMF55388K00FKR6

Description
RES 388Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 388Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388K OHM 1/2W 1% AXIAL - CMF55388K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388K OHM 1/2W 1% AXIAL
CMF55388K00FKR6
RES 388K OHM 1/2W 1% AXIAL CMF55388K00FKR6
RES 388Kohm 1/2W 1% AXIAL

RES 388Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55388K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55388K00FKR6-ND
Through Hole Resistors CMF55388K00FKR6-ND
388 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

388 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 388 Kohm, +/1 Percent, 100 Ppm Vishay - 41C4044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 388 Kohm, +/1 Percent, 100 Ppm Vishay
41C4044
Cmf55, 388 Kohm, +/1 Percent, 100 Ppm Vishay 41C4044
CMF55, 388 kOhm, +/- 1 Percent, 100 ppm

CMF55, 388 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55388K00FKR6 CMF55388K00FKR6-ND 41C4044
Product Name RES 388K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 388 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 388000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers