Vishay Intertechnology, Inc. RES 388K OHM 1/2W .1% AXIAL CMF55388K00BHRE

Description
RES 388Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 388Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388K OHM 1/2W .1% AXIAL - CMF55388K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388K OHM 1/2W .1% AXIAL
CMF55388K00BHRE
RES 388K OHM 1/2W .1% AXIAL CMF55388K00BHRE
RES 388Kohm 1/2W .1% AXIAL

RES 388Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55388K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55388K00BHRE-ND
Through Hole Resistors CMF55388K00BHRE-ND
388 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

388 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 388K .1% T-2 R36 Vishay - 68P7056 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 388K .1% T-2 R36 Vishay
68P7056
Cmf-55 388K .1% T-2 R36 Vishay 68P7056
CMF-55 388K .1% T-2 R36

CMF-55 388K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55388K00BHRE CMF55388K00BHRE-ND 68P7056
Product Name RES 388K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 388K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 388000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details