Vishay Intertechnology, Inc. RES 383 OHM 1/2W .1% AXIAL CMF55383R00BHR6

Description
RES 383ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/2W .1% AXIAL - CMF55383R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W .1% AXIAL
CMF55383R00BHR6
RES 383 OHM 1/2W .1% AXIAL CMF55383R00BHR6
RES 383ohm 1/2W .1% AXIAL

RES 383ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55383R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383R00BHR6-ND
Through Hole Resistors CMF55383R00BHR6-ND
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4034 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4034
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4034
Resistor,Metal Film,383Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383R00BHR6 CMF55383R00BHR6-ND 41C4034
Product Name RES 383 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details