Vishay Intertechnology, Inc. RES 383 OHM 1/2W .1% AXIAL CMF55383R00BHEK

Description
RES 383ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1/2W .1% AXIAL - CMF55383R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W .1% AXIAL
CMF55383R00BHEK
RES 383 OHM 1/2W .1% AXIAL CMF55383R00BHEK
RES 383ohm 1/2W .1% AXIAL

RES 383ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55383R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383R00BHEK-ND
Through Hole Resistors CMF55383R00BHEK-ND
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 383 .1% T-2 Ek E3 Vishay - 68P7041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 383 .1% T-2 Ek E3 Vishay
68P7041
Cmf-55 383 .1% T-2 Ek E3 Vishay 68P7041
CMF-55 383 .1% T-2 EK e3

CMF-55 383 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383R00BHEK CMF55383R00BHEK-ND 68P7041
Product Name RES 383 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 383 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details