Vishay Intertechnology, Inc. Metal Film Resistors - CMF55383R00BHEB

Description
Metal Film Resistors - Through Hole 1/4watt 383ohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 383ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55383R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55383R00BHEB
Metal Film Resistors - CMF55383R00BHEB
Metal Film Resistors - Through Hole 1/4watt 383ohms .1% 50ppm

Metal Film Resistors - Through Hole 1/4watt 383ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - CMF55383R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383R00BHEB-ND
Through Hole Resistors CMF55383R00BHEB-ND
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 383 .1% T-2 Eb E3 Vishay - 68P7040 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 383 .1% T-2 Eb E3 Vishay
68P7040
Cmf-55 383 .1% T-2 Eb E3 Vishay 68P7040
CMF-55 383 .1% T-2 EB e3

CMF-55 383 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383R00BHEB CMF55383R00BHEB-ND 68P7040
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 383 .1% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers