Vishay Intertechnology, Inc. Through Hole Resistors CMF55383R00BHBF

Description
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55383R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383R00BHBF-ND
Through Hole Resistors CMF55383R00BHBF-ND
383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 383 OHM 1/2W .1% AXIAL - CMF55383R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1/2W .1% AXIAL
CMF55383R00BHBF
RES 383 OHM 1/2W .1% AXIAL CMF55383R00BHBF
RES 383ohm 1/2W .1% AXIAL

RES 383ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4033
Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4033
Resistor,Metal Film,383Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383R00BHBF-ND CMF55383R00BHBF 41C4033
Product Name Through Hole Resistors RES 383 OHM 1/2W .1% AXIAL Resistor,metal Film,383Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details