Vishay Intertechnology, Inc. RES 383K OHM 1/2W 1% AXIAL CMF55383K00FKR6

Description
RES 383Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/2W 1% AXIAL - CMF55383K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/2W 1% AXIAL
CMF55383K00FKR6
RES 383K OHM 1/2W 1% AXIAL CMF55383K00FKR6
RES 383Kohm 1/2W 1% AXIAL

RES 383Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55383K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383K00FKR6-ND
Through Hole Resistors CMF55383K00FKR6-ND
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4031
Resistor,metal Film,3.83Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4031
Resistor,Metal Film,3.83MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.83MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383K00FKR6 CMF55383K00FKR6-ND 41C4031
Product Name RES 383K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.83Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers