Vishay Intertechnology, Inc. Through Hole Resistors CMF55383K00FKEK

Description
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55383K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383K00FKEK-ND
Through Hole Resistors CMF55383K00FKEK-ND
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 383K OHM 1/2W 1% AXIAL - CMF55383K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/2W 1% AXIAL
CMF55383K00FKEK
RES 383K OHM 1/2W 1% AXIAL CMF55383K00FKEK
RES 383Kohm 1/2W 1% AXIAL

RES 383Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 383K 1% T-1 Ek E3 Vishay - 48P6659 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 383K 1% T-1 Ek E3 Vishay
48P6659
Cmf-55 383K 1% T-1 Ek E3 Vishay 48P6659
CMF-55 383K 1% T-1 EK e3

CMF-55 383K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383K00FKEK-ND CMF55383K00FKEK 48P6659
Product Name Through Hole Resistors RES 383K OHM 1/2W 1% AXIAL Cmf-55 383K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers