Vishay Intertechnology, Inc. RES 383K OHM 1% 50PPM 1/2W CMF55383K00FHEB

Description
RES 383Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 383Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1% 50PPM 1/2W - CMF55383K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1% 50PPM 1/2W
CMF55383K00FHEB
RES 383K OHM 1% 50PPM 1/2W CMF55383K00FHEB
RES 383Kohm 1% 50PPM 1/2W

RES 383Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF383KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383KHFCT-ND
Through Hole Resistors CMF383KHFCT-ND
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF383KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF383KHFTR-ND
Through Hole Resistors CMF383KHFTR-ND
383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55383K00FHEB CMF383KHFCT-ND
Product Name RES 383K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details