Vishay Intertechnology, Inc. RES 383K OHM 1/2W .1% AXIAL CMF55383K00BEEA70

Description
RES 383Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/2W .1% AXIAL - CMF55383K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/2W .1% AXIAL
CMF55383K00BEEA70
RES 383K OHM 1/2W .1% AXIAL CMF55383K00BEEA70
RES 383Kohm 1/2W .1% AXIAL

RES 383Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55383K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55383K00BEEA70-ND
Through Hole Resistors CMF55383K00BEEA70-ND
383 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 383K .1% T-9 Ea E3 Vishay - 68P7030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 383K .1% T-9 Ea E3 Vishay
68P7030
Cmf-55-70 383K .1% T-9 Ea E3 Vishay 68P7030
CMF-55-70 383K .1% T-9 EA e3

CMF-55-70 383K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55383K00BEEA70 CMF55383K00BEEA70-ND 68P7030
Product Name RES 383K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 383K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details