Vishay Intertechnology, Inc. RES 37.9 OHM 1/2W .5% AXIAL CMF5537R900DHBF

Description
RES 37.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 37.9ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.9 OHM 1/2W .5% AXIAL - CMF5537R900DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9 OHM 1/2W .5% AXIAL
CMF5537R900DHBF
RES 37.9 OHM 1/2W .5% AXIAL CMF5537R900DHBF
RES 37.9ohm 1/2W .5% AXIAL

RES 37.9ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537R900DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R900DHBF-ND
Through Hole Resistors CMF5537R900DHBF-ND
37.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537R900DHBF CMF5537R900DHBF-ND
Product Name RES 37.9 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.9 ohms 37.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers