Vishay Intertechnology, Inc. RES 37.4 OHM 1/2W 1% AXIAL CMF5537R400FKEA

Description
RES 37.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/2W 1% AXIAL - CMF5537R400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/2W 1% AXIAL
CMF5537R400FKEA
RES 37.4 OHM 1/2W 1% AXIAL CMF5537R400FKEA
RES 37.4ohm 1/2W 1% AXIAL

RES 37.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537R400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R400FKEA-ND
Through Hole Resistors CMF5537R400FKEA-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37.4 1% T-1 Ea E3 Vishay - 48P6644 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4 1% T-1 Ea E3 Vishay
48P6644
Cmf-55 37.4 1% T-1 Ea E3 Vishay 48P6644
CMF-55 37.4 1% T-1 EA e3

CMF-55 37.4 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537R400FKEA CMF5537R400FKEA-ND 48P6644
Product Name RES 37.4 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 37.4 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details