Vishay Intertechnology, Inc. Through Hole Resistors CMF5537R400FHEK

Description
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537R400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R400FHEK-ND
Through Hole Resistors CMF5537R400FHEK-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 37.4 OHM 1/2W 1% AXIAL - CMF5537R400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/2W 1% AXIAL
CMF5537R400FHEK
RES 37.4 OHM 1/2W 1% AXIAL CMF5537R400FHEK
RES 37.4ohm 1/2W 1% AXIAL

RES 37.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 37.4 1% T-2 Ek E3 Vishay - 68P6960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4 1% T-2 Ek E3 Vishay
68P6960
Cmf-55 37.4 1% T-2 Ek E3 Vishay 68P6960
CMF-55 37.4 1% T-2 EK e3

CMF-55 37.4 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537R400FHEK-ND CMF5537R400FHEK 68P6960
Product Name Through Hole Resistors RES 37.4 OHM 1/2W 1% AXIAL Cmf-55 37.4 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers