Vishay Intertechnology, Inc. Metal Film Resistors - CMF5537R400FHEB

Description
Metal Film Resistors - Through Hole 1/4watt 37.4ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 37.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5537R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537R400FHEB
Metal Film Resistors - CMF5537R400FHEB
Metal Film Resistors - Through Hole 1/4watt 37.4ohms 1%

Metal Film Resistors - Through Hole 1/4watt 37.4ohms 1%

Supplier's Site
Through Hole Resistors - CMF37.4HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4HFCT-ND
Through Hole Resistors CMF37.4HFCT-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF37.4HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4HFTR-ND
Through Hole Resistors CMF37.4HFTR-ND
37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537R400FHEB CMF37.4HFCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers