Vishay Intertechnology, Inc. Metal Film Resistors - CMF5537R400DEBF

Description
Metal Film Resistors - Through Hole CMF-55 37.4 .5% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 37.4 .5% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5537R400DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537R400DEBF
Metal Film Resistors - CMF5537R400DEBF
Metal Film Resistors - Through Hole CMF-55 37.4 .5% T-9 B14

Metal Film Resistors - Through Hole CMF-55 37.4 .5% T-9 B14

Supplier's Site
Through Hole Resistors - CMF5537R400DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R400DEBF-ND
Through Hole Resistors CMF5537R400DEBF-ND
37.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537R400DEBF CMF5537R400DEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers