Vishay Intertechnology, Inc. RES 37.4 OHM 1/2W .1% AXIAL CMF5537R400BHR6

Description
RES 37.4ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/2W .1% AXIAL - CMF5537R400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/2W .1% AXIAL
CMF5537R400BHR6
RES 37.4 OHM 1/2W .1% AXIAL CMF5537R400BHR6
RES 37.4ohm 1/2W .1% AXIAL

RES 37.4ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537R400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R400BHR6-ND
Through Hole Resistors CMF5537R400BHR6-ND
37.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537R400BHR6 CMF5537R400BHR6-ND
Product Name RES 37.4 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details