Vishay Intertechnology, Inc. RES 37 OHM 1/2W .5% AXIAL CMF5537R000DHBF

Description
RES 37ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 37ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37 OHM 1/2W .5% AXIAL - CMF5537R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37 OHM 1/2W .5% AXIAL
CMF5537R000DHBF
RES 37 OHM 1/2W .5% AXIAL CMF5537R000DHBF
RES 37ohm 1/2W .5% AXIAL

RES 37ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537R000DHBF-ND
Through Hole Resistors CMF5537R000DHBF-ND
37 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37 .5% T-2 B14 Vishay - 68P6950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37 .5% T-2 B14 Vishay
68P6950
Cmf-55 37 .5% T-2 B14 Vishay 68P6950
CMF-55 37 .5% T-2 B14

CMF-55 37 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537R000DHBF CMF5537R000DHBF-ND 68P6950
Product Name RES 37 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 37 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37 ohms 37 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details