Vishay Intertechnology, Inc. Through Hole Resistors CMF5537K900BHR6

Description
37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5537K900BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K900BHR6-ND
Through Hole Resistors CMF5537K900BHR6-ND
37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5537K900BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5537K900BHR6
Metal Film Resistors - CMF5537K900BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,379Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,379Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3919
Resistor,metal Film,379Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3919
Resistor,Metal Film,379KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,379KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K900BHR6-ND CMF5537K900BHR6 41C3919
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,379Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details