Vishay Intertechnology, Inc. RES 37.9K OHM 1/2W .1% AXIAL CMF5537K900BEEA70

Description
RES 37.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.9K OHM 1/2W .1% AXIAL - CMF5537K900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9K OHM 1/2W .1% AXIAL
CMF5537K900BEEA70
RES 37.9K OHM 1/2W .1% AXIAL CMF5537K900BEEA70
RES 37.9Kohm 1/2W .1% AXIAL

RES 37.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K900BEEA70-ND
Through Hole Resistors CMF5537K900BEEA70-ND
37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537K900BEEA70 CMF5537K900BEEA70-ND
Product Name RES 37.9K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details