Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5537K800FKBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 37.8K 1% T-1 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 37.8K 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5537K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5537K800FKBF
Vishay/DaleMetal Film Resistors - CMF5537K800FKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 37.8K 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 37.8K 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF5537K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K800FKBF-ND
Through Hole Resistors CMF5537K800FKBF-ND
37.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537K800FKBF CMF5537K800FKBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers