Vishay Intertechnology, Inc. RES 37.5K OHM 1/2W 1% AXIAL CMF5537K500FKEK

Description
RES 37.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.5K OHM 1/2W 1% AXIAL - CMF5537K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.5K OHM 1/2W 1% AXIAL
CMF5537K500FKEK
RES 37.5K OHM 1/2W 1% AXIAL CMF5537K500FKEK
RES 37.5Kohm 1/2W 1% AXIAL

RES 37.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K500FKEK-ND
Through Hole Resistors CMF5537K500FKEK-ND
37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537K500FKEK CMF5537K500FKEK-ND
Product Name RES 37.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers