Vishay Intertechnology, Inc. RES 37.5K OHM 1/2W 1% AXIAL CMF5537K500FKEB

Description
RES 37.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.5K OHM 1/2W 1% AXIAL - CMF5537K500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.5K OHM 1/2W 1% AXIAL
CMF5537K500FKEB
RES 37.5K OHM 1/2W 1% AXIAL CMF5537K500FKEB
RES 37.5Kohm 1/2W 1% AXIAL

RES 37.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K500FKEB-ND
Through Hole Resistors CMF5537K500FKEB-ND
37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37.5K 1% T-1 Eb E3 Vishay - 48P6643 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.5K 1% T-1 Eb E3 Vishay
48P6643
Cmf-55 37.5K 1% T-1 Eb E3 Vishay 48P6643
CMF-55 37.5K 1% T-1 EB e3

CMF-55 37.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K500FKEB CMF5537K500FKEB-ND 48P6643
Product Name RES 37.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 37.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details