Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKRE70

Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 1% AXIAL - CMF5537K400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 1% AXIAL
CMF5537K400FKRE70
RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKRE70
RES 37.4Kohm 1/2W 1% AXIAL

RES 37.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400FKRE70-ND
Through Hole Resistors CMF5537K400FKRE70-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 37.4K 1% T-1 R36 Vishay - 68P6924 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 37.4K 1% T-1 R36 Vishay
68P6924
Cmf-55-70 37.4K 1% T-1 R36 Vishay 68P6924
CMF-55-70 37.4K 1% T-1 R36

CMF-55-70 37.4K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400FKRE70 CMF5537K400FKRE70-ND 68P6924
Product Name RES 37.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 37.4K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details