Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKEB70

Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 1% AXIAL - CMF5537K400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 1% AXIAL
CMF5537K400FKEB70
RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKEB70
RES 37.4Kohm 1/2W 1% AXIAL

RES 37.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400FKEB70-ND
Through Hole Resistors CMF5537K400FKEB70-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 37.4K 1% T-1 Eb E3 Vishay - 68P6923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 37.4K 1% T-1 Eb E3 Vishay
68P6923
Cmf-55-70 37.4K 1% T-1 Eb E3 Vishay 68P6923
CMF-55-70 37.4K 1% T-1 EB e3

CMF-55-70 37.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400FKEB70 CMF5537K400FKEB70-ND 68P6923
Product Name RES 37.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 37.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers