Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKEB

Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 1% AXIAL - CMF5537K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 1% AXIAL
CMF5537K400FKEB
RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FKEB
RES 37.4Kohm 1/2W 1% AXIAL

RES 37.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400FKEB-ND
Through Hole Resistors CMF5537K400FKEB-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37.4K 1% T-1 Eb E3 Vishay - 48P6640 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4K 1% T-1 Eb E3 Vishay
48P6640
Cmf-55 37.4K 1% T-1 Eb E3 Vishay 48P6640
CMF-55 37.4K 1% T-1 EB e3

CMF-55 37.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400FKEB CMF5537K400FKEB-ND 48P6640
Product Name RES 37.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 37.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details