Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FHRE

Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W 1% AXIAL - CMF5537K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W 1% AXIAL
CMF5537K400FHRE
RES 37.4K OHM 1/2W 1% AXIAL CMF5537K400FHRE
RES 37.4Kohm 1/2W 1% AXIAL

RES 37.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400FHRE-ND
Through Hole Resistors CMF5537K400FHRE-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 37.4K 1% T-2 R36 Vishay - 68P6921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 37.4K 1% T-2 R36 Vishay
68P6921
Cmf-55 37.4K 1% T-2 R36 Vishay 68P6921
CMF-55 37.4K 1% T-2 R36

CMF-55 37.4K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400FHRE CMF5537K400FHRE-ND 68P6921
Product Name RES 37.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 37.4K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details