Vishay Intertechnology, Inc. RES 37.4K OHM 1% 50PPM 1/2W CMF5537K400FHEB

Description
RES 37.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 37.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1% 50PPM 1/2W - CMF5537K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1% 50PPM 1/2W
CMF5537K400FHEB
RES 37.4K OHM 1% 50PPM 1/2W CMF5537K400FHEB
RES 37.4Kohm 1% 50PPM 1/2W

RES 37.4Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF37.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4KHFTR-ND
Through Hole Resistors CMF37.4KHFTR-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF37.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF37.4KHFCT-ND
Through Hole Resistors CMF37.4KHFCT-ND
37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5537K400FHEB CMF37.4KHFTR-ND
Product Name RES 37.4K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details