Vishay Intertechnology, Inc. RES 37.4K OHM 1/2W .5% AXIAL CMF5537K400DHBF

Description
RES 37.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/2W .5% AXIAL - CMF5537K400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/2W .5% AXIAL
CMF5537K400DHBF
RES 37.4K OHM 1/2W .5% AXIAL CMF5537K400DHBF
RES 37.4Kohm 1/2W .5% AXIAL

RES 37.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5537K400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5537K400DHBF-ND
Through Hole Resistors CMF5537K400DHBF-ND
37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3900 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3900
Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3900
Resistor,Metal Film,37.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,37.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5537K400DHBF CMF5537K400DHBF-ND 41C3900
Product Name RES 37.4K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,37.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details